EN
  • EN
  • DE

LT1018IS8

Part No LT1018IS8
Manufacturer Linear Technology
Description Micropower Dual Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204762-LT1018IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1018IS8 CAD Model

Description

Product Overview: LT1018IS8

The LT1018IS8 is a precision voltage comparator manufactured by Linear Technology, renowned for its high-performance analog ICs. This device is designed to provide fast and accurate voltage comparison, making it an ideal choice for a variety of applications that require reliable and efficient signal processing.

Key Features

  • High Precision: The LT1018IS8 boasts a tight offset voltage specification, ensuring precise voltage comparison and minimal signal distortion.
  • Low Power Consumption: With its low quiescent current, this comparator is optimized for energy-sensitive applications, extending battery life in portable devices.
  • Fast Response Time: The device offers a quick response time, enabling real-time signal processing for critical applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various levels of power supplies and making it versatile for different system designs.
  • Stable with Capacitive Loads: The comparator is designed to be stable even when driving capacitive loads, which helps to maintain signal integrity and reduce unwanted oscillations.

Applications

The LT1018IS8 is suitable for a broad array of applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered and portable devices
  • Threshold detectors/sensors
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators

Package and Quality

The device comes in a compact 8-lead SOIC package, which is conducive to space-constrained applications. It is also characterized for operation over the industrial temperature range, ensuring reliable performance in diverse environments.

Conclusion

With its high precision, low power consumption, and fast response time, the LT1018IS8 from Linear Technology is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Its robustness and flexibility make it a go-to component for a multitude of voltage comparison tasks.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess