EN
  • EN
  • DE

LT1019ACN8-10#PBF

Part No LT1019ACN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 11.5 V to 40 V
Operating Supply Current 1.3mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1057624-LT1019ACN8-10#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1019ACN8-10#PBF CAD Model

Description

Product Overview: LT1019ACN8-10#PBF

The LT1019ACN8-10#PBF is a precision voltage reference from Linear Technology, designed to offer stable and reliable performance for a wide array of electronic applications. This high-quality voltage reference component is a crucial building block in circuits requiring precise voltage regulation, such as data conversion, power supply control, and instrument calibration systems.

Key Features

  • Precision Reference: The LT1019ACN8-10#PBF boasts a precise 10V output, providing a stable reference voltage for your circuits.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this device ensures minimal deviation in reference voltage over a wide temperature range, enhancing system accuracy and consistency.
  • High Output Current: Capable of sourcing up to 20mA and sinking up to 10mA, this voltage reference can drive a wide range of loads, making it versatile for various applications.
  • Low Noise: The LT1019ACN8-10#PBF exhibits low output noise, which is crucial for sensitive electronic applications where noise can significantly affect performance.
  • Long-Term Stability: Designed for reliability, this component demonstrates excellent long-term stability, ensuring that its performance does not degrade significantly over time.
  • Package: It comes in an 8-Lead PDIP package, which is robust and easy to handle for PCB mounting.

Applications

  • Digital-to-Analog and Analog-to-Digital Converters
  • Power Supply Monitoring
  • Instrumentation and Test Equipment
  • Portable Battery-Powered Devices
  • Industrial Control Systems

The LT1019ACN8-10#PBF from Linear Technology is a trusted choice for designers and engineers looking for a high-performance voltage reference. Its combination of precision, low noise, and stability, packaged in a durable and easy-to-use format, makes it an essential component for precision electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess