EN
  • EN
  • DE

LT1019IS8-2.5#TRPBF

Part No LT1019IS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 4 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057640-LT1019IS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1019IS8-2.5#TRPBF CAD Model

Description

LT1019IS8-2.5#TRPBF Precision Voltage Reference

The LT1019IS8-2.5#TRPBF is a high-performance, precision voltage reference from Linear Technology, a brand within Analog Devices. This device offers a fixed 2.5V output with a tight initial accuracy and excellent temperature stability, making it an ideal choice for precision data converters, battery management systems, and high-accuracy instrumentation.

Key Features:

  • Precision Reference Voltage: The LT1019IS8-2.5#TRPBF provides a stable 2.5V reference voltage with an initial accuracy of ±0.05% at 25°C.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, typically 10ppm/°C, ensuring minimal voltage variation over a wide temperature range, which is crucial for high-precision applications.
  • Excellent Long-Term Stability: With long-term stability of typically less than 20ppm per 1000 hours at 125°C, this voltage reference can maintain its accuracy over time, reducing the need for recalibration.
  • Wide Operating Current Range: The device operates over a broad current range from 400µA to 10mA, providing flexibility in a variety of circuit configurations.
  • Low Dropout Voltage: The LT1019IS8-2.5#TRPBF has a low dropout voltage, making it suitable for battery-powered devices where power efficiency is critical.
  • Output Trim Capability: An optional external trim resistor can be connected to the trim pin to adjust the output voltage over a ±5% range around the nominal voltage, allowing for custom calibration when needed.

Package and Quality:

The device is housed in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The “#TRPBF” suffix indicates that the product is provided in tape and reel packaging and is manufactured with a lead-free finish, complying with RoHS standards for environmental safety.

Applications:

Due to its precision and stability, the LT1019IS8-2.5#TRPBF is an excellent choice for use in high-accuracy applications such as:

  • Precision data systems
  • High-resolution converters
  • Industrial instrumentation
  • Battery management systems
  • Portable test equipment

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess