EN
  • EN
  • DE
  • IT

LT1021BCN8-5

Part No LT1021BCN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204798-LT1021BCN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1021BCN8-5 CAD Model

Description

LT1021BCN8-5 Precision Voltage Reference

The LT1021BCN8-5 is a high-performance, precision voltage reference from Linear Technology, designed to offer both accuracy and stability for demanding applications. This device is a part of the LT1021 series, which is renowned for its reliability and consistent performance across a wide range of conditions.

Key Features

  • Precision Reference Voltage: The LT1021BCN8-5 provides a fixed 5V output with a high level of accuracy. This stable voltage reference is crucial for applications requiring precise voltage regulation.
  • Low Temperature Coefficient: With a low temperature coefficient, this component ensures minimal deviation in output voltage over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Long-Term Stability: The LT1021BCN8-5 exhibits excellent long-term stability, which is essential for maintaining consistent performance over the lifespan of your application.
  • Low Noise: This voltage reference features low output noise, which is a critical parameter for precision analog circuits, ensuring minimal signal interference and higher signal integrity.
  • Wide Operating Current Range: It operates over a broad range of current, providing flexibility in design and compatibility with a variety of circuits.

Applications

The LT1021BCN8-5 is well-suited for high-end instrumentation, precision data conversion systems, and industrial process control equipment. Its stable and precise voltage output makes it an ideal choice for reference in digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and other sensitive electronic circuits where voltage accuracy is paramount.

Package and Quality

This device comes in an 8-lead PDIP package, offering a robust and easy-to-handle component for through-hole mounting. Linear Technology ensures that each LT1021BCN8-5 meets stringent quality standards, providing a reliable and consistent performance for your precision electronics.

With its combination of precision, stability, and low noise, the LT1021BCN8-5 from Linear Technology stands as an excellent choice for professionals seeking a high-quality voltage reference in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Analog Devices Inc.
IC VREF 8CERDIP / Voltage Reference IC V 8-CERDIP
Need more? Email Us
Analog Devices Inc.
IC VREF SHUNT 0.1% SOT23-3
Lowest to $3.6796
Texas Instruments
IC VREF SERIES 0.4% SOT23-5
Lowest to $3.6010
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 10V TO5
Lowest to $86.2316
Analog Devices Inc.
IC VREF SERIES 1% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±1% 5 mA SOT-23-3
Lowest to $3.1201
Maxim Integrated
ICL8069 LOW-VOLTAGE REFERENCE / Shunt Voltage Reference IC Fixed 1.23V V ±2.43% 5 mA 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC V-REF 2.5V LP 8-DIP / Voltage Reference IC V 8-PDIP
Lowest to $1.8835

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess