EN
  • EN
  • DE

LT1027CS85

Part No LT1027CS85
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071234-LT1027CS85
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1027CS85 CAD Model

Description

Linear Technology's LT1027CS8-5 Precision Reference

The LT1027CS8-5 is a high-performance voltage reference chip from Linear Technology, which stands out due to its exceptional stability and accuracy. Designed for precision applications, this component provides a fixed 5V output with a tight initial tolerance and excellent temperature stability, making it an ideal choice for high-end instrumentation, A/D and D/A converters, and portable test equipment.

Key Features

  • Precision Voltage: The LT1027CS8-5 offers a stable and precise 5V output, ideal for systems requiring a high degree of voltage accuracy.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures consistent performance over a wide range of temperatures, making it suitable for applications that operate under varying environmental conditions.
  • Excellent Stability: Long-term stability is a hallmark of the LT1027CS8-5, ensuring that the voltage reference does not significantly drift over time.
  • Low Noise: The device exhibits low noise characteristics, which is critical for sensitive electronics where excess noise can lead to signal degradation.
  • Low Dropout Voltage: It operates with a minimal voltage difference between the input and output, allowing for efficient operation even in low headroom applications.

Applications

  • Precision Data Converters
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Test Instruments
  • Industrial Control Systems
  • Medical Equipment

The LT1027CS8-5 is packaged in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its robust design ensures reliable operation even under harsh conditions, making it a preferred choice for designers who require a dependable voltage reference source. With Linear Technology's reputation for high-quality components, the LT1027CS8-5 is an excellent investment for ensuring the precision and stability of your electronic systems.

For detailed specifications and application guidance, consult the LT1027CS8-5 datasheet, available on the Linear Technology website or through authorized distributors.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess