EN
  • EN
  • DE
  • IT

LT1028MJ8/883

Part No LT1028MJ8/883
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 302447-LT1028MJ8/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1028MJ8/883 CAD Model

Description

LT1028MJ8/883 Ultra Low Noise Precision High Speed Op Amp

The LT1028MJ8/883 is a high-performance operational amplifier (op amp) from Linear Technology, renowned for its ultra-low noise and precision high-speed characteristics. This op amp is specifically designed to cater to demanding applications that require the utmost accuracy and minimal signal distortion, making it an ideal choice for high-fidelity audio, instrumentation, and other noise-sensitive electronic systems.

Key Features and Benefits

  • Ultra-Low Noise Performance: The LT1028MJ8/883 boasts an exceptional noise voltage of 0.85nV/√Hz at 1kHz, which is one of the lowest noise levels available in the industry for op amps. This ensures that signal integrity is maintained, especially in audio and other sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, this op amp can handle high-speed signals without significant loss of fidelity, making it suitable for fast-operating electronics.
  • High Slew Rate: A high slew rate of 22V/µs allows the LT1028MJ8/883 to respond quickly to changes in input signals, which is critical in applications where rapid signal processing is required.
  • Precision: It offers excellent DC performance with a maximum input offset voltage of 75µV and input offset voltage drift of 0.8µV/°C, ensuring stable and precise operation over a range of temperatures.
  • Low Total Harmonic Distortion: The op amp exhibits a very low total harmonic distortion (THD) which is essential for high-end audio applications where clarity and sound quality are paramount.
  • Military Grade: As indicated by the “883” suffix in its part number, the LT1028MJ8/883 meets the stringent requirements of military standards, ensuring reliability and performance in harsh environments.

Applications

  • Professional Audio Equipment
  • Precision Instrumentation
  • Spectrum Analyzers
  • Active Filters
  • Medical Imaging Systems
  • Seismic Detection Equipment

The LT1028MJ8/883 is packaged in an 8-lead TO-5 metal can (MJ8 package), which provides excellent thermal performance and is suitable for through-hole mounting. Its robust design and superior specifications make it a go-to choice for engineers and designers looking for a reliable op amp that delivers exceptional audio and signal processing performance.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2476 $72.2476
3+ $59.2805 $177.8415
4+ $57.4281 $229.7124
5+ $55.5756 $277.8780
7+ $53.7233 $376.0631
9+ $48.1659 $433.4931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess