The LT1036CT is a high-performance, low dropout voltage regulator from Linear Technology, designed to provide precision current and thermal limiting. This robust device is capable of delivering up to 5A of continuous output current with a typical dropout voltage of just 1.5V at full load. Its design focuses on providing a stable and reliable power supply in a variety of demanding applications.
Key Features
- High Output Current: The LT1036CT can supply up to 5A of output current, making it suitable for high-power applications.
- Low Dropout Voltage: With a typical dropout voltage of only 1.5V at maximum output, it ensures efficient operation even in low-voltage environments.
- Adjustable Output: The output voltage can be set from 1.25V to 30V with the use of external resistors, providing great flexibility for various design requirements.
- Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, enhancing system reliability.
- Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, safeguarding both the regulator and the load.
- Stable with Low ESR Capacitors: The LT1036CT remains stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves transient response.
Applications
The versatility of the LT1036CT makes it ideal for a range of applications, including:
- High-efficiency linear regulators
- Post regulators for switching supplies
- Constant current regulators
- Battery chargers
- Adjustable power supplies
- Automotive electronics
Product Specifications
Parameter
Value
Output Current
5A
Dropout Voltage
1.5V (Typical at Full Load)
Adjustable Output Voltage
1.25V to 30V
Thermal Shutdown
Yes
Current Limiting
Yes
The LT1036CT from Linear Technology is a reliable and flexible solution for various power regulation needs, ensuring efficient and stable operation in a compact TO-220 package.