EN
  • EN
  • DE

L4936N

Part No L4936N
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description DUAL MULTIFUNCTION VOLTAGE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 25V
Output Voltage 5V, Tracking
Voltage Dropout (Maximum) 0.4V @ 50mA, 0.6V @ 500mA
Output Current 50mA, 500mA
Operating Supply Current 30mA
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Manufacturer Package 11-Multiwatt
Win Source Part Number 1194239-L4936N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L4936
Introduction Date June 09, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L4936N CAD Model

Description

The L4936N from STMicroelectronics is a highly versatile dual voltage regulator designed to deliver robust performance for a wide range of applications. This integrated circuit is crafted to provide a stable and reliable power supply, making it an ideal choice for automotive and industrial applications that demand high levels of operational reliability and efficiency.

The L4936N features two voltage regulators with different outputs. The first regulator delivers a fixed output of 5V, suitable for logic circuits and microcontroller units, while the second regulator can be adjusted from 5.1V to 20V, offering flexibility for powering peripheral devices or sensors that require different voltage levels. This adjustability ensures compatibility with a broad array of components and systems, enhancing the product's utility in complex electronic designs.

With an impressive output current capacity of up to 500 mA for the fixed output and 250 mA for the adjustable output, the L4936N can handle significant loads without compromising stability or efficiency. This makes it a reliable choice for powering demanding circuits that require a stable energy supply.

The device also boasts a low dropout voltage, which means it can continue to provide a stable output even when the input voltage is close to the output voltage. This feature is particularly useful in battery-operated devices where maximizing the use of available power is crucial.

Protection features are at the core of the L4936N's design. It includes overcurrent protection, thermal shutdown, and a reset function that safeguards the device and the application against a variety of potential issues, including overheating and overloading. This ensures long-term reliability and safety in operation.

Available in a 15-lead Multiwatt package, the L4936N is not only functional but also compact, allowing for efficient use of space in PCB designs. Whether you're developing automotive electronics, industrial control systems, or any application that requires a dependable power supply, the L4936N dual voltage regulator is engineered to meet your needs with precision and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess