EN
  • EN
  • DE

LT1037ACN8

Part No LT1037ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, High Speed Precision Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204857-LT1037ACN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1037ACN8 CAD Model

Description

Linear Technology's LT1037ACN8 Precision Operational Amplifier

The LT1037ACN8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed for applications that demand the utmost accuracy and precision. This op-amp features ultra-low noise performance and high-speed specifications, making it an ideal choice for audio and instrumentation applications where signal integrity is critical.

Key Features

  • Ultra-Low Noise: The LT1037ACN8 boasts an exceptional noise voltage of 2.5 nV/√Hz at 1 kHz, one of the lowest in its class. This ensures that signal fidelity is maintained, especially important in audio preamplifiers and sensitive measurement equipment.
  • High Speed: With a slew rate of 50 V/µs and a gain-bandwidth product of 20 MHz, this op-amp can handle fast signal transitions and high-frequency signals with ease, making it suitable for video processing and high-speed filtering.
  • Outstanding DC Performance: Exhibiting a low offset voltage of 50 µV and a low drift of 0.3 µV/°C, the LT1037ACN8 ensures stable and precise operation over a wide temperature range.
  • High Input Impedance: The high input impedance minimizes loading on the signal source, which is particularly beneficial in high-impedance sensor applications and buffer amplifiers.

Applications

The versatile nature of the LT1037ACN8 makes it suitable for a wide array of applications, including:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters
  • Fast Amplifiers for Signal Generators
  • High-Quality Oscillators
  • Thermocouple Amplifiers

Package and Reliability

Housed in an 8-pin PDIP (Plastic Dual In-line Package), the LT1037ACN8 is designed for easy integration into a variety of circuit boards. Linear Technology's commitment to high-quality manufacturing ensures that each op-amp meets rigorous standards for reliability and performance.

Whether you're designing a high-end audio system, a sensitive measurement instrument, or any application that requires precision and low noise, the LT1037ACN8 from Linear Technology stands out as a top-tier choice for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess