EN
  • EN
  • DE

LT1039CSW

Part No LT1039CSW
Manufacturer Linear Technology
Description RS232 Driver/Receiver with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204869-LT1039CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1039CSW CAD Model

Description

Product Overview: LT1039CSW from Linear Technology

The LT1039CSW is a high-performance integrated circuit designed by Linear Technology, now part of Analog Devices, renowned for their precision engineering in analog IC technology. This product is a triple line driver that has been crafted to deliver reliable and efficient performance for serial communication applications.

The LT1039CSW is characterized by its ability to drive three separate lines, making it a versatile component for systems requiring multiple communication channels. Each driver within the LT1039CSW is capable of handling a wide range of loads with ease, ensuring stable signal transmission even in demanding conditions.

Key features of the LT1039CSW include:

  • High Output Drive: The device can drive ±10V differential signals on high capacitance and low resistance loads, making it suitable for challenging electrical environments.
  • Low Power Consumption: With an emphasis on energy efficiency, the LT1039CSW maintains a low supply current, thereby reducing power consumption and heat generation.
  • Wide Operating Temperature Range: It is designed to operate over a temperature range of 0°C to 70°C, ensuring consistent performance across various environmental conditions.
  • Flexible Power Supply: The LT1039CSW can operate with a single +5V power supply or with dual supplies of up to ±15V, providing design flexibility to accommodate different system requirements.
  • Protection Features: It includes integrated protection circuits such as short-circuit and thermal overload protection, enhancing the durability and longevity of the product.

The LT1039CSW's robust design and comprehensive feature set make it an ideal solution for applications such as high-speed modems, local area networks (LANs), and other serial data communication systems where multiple line driving capability is essential.

With its combination of high performance, reliability, and versatility, the LT1039CSW from Linear Technology stands out as a superior choice for designers looking to implement efficient serial communication interfaces in their electronic products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7527 $58.5162
13+ $8.0023 $104.0299
20+ $7.7522 $155.0440
27+ $7.5021 $202.5567
35+ $7.2521 $253.8235
47+ $6.5018 $305.5846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess