EN
  • EN
  • DE

LT1076CT7-5#PBF

Part No LT1076CT7-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 5V TO220 / Conv DC-DC 7.3V to 45V Synchronous Step Down Single-Out 2.5V to 50V 10A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 45V
Output Voltage 5V
Output Current 2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 780185-LT1076CT7-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1076
Introduction Date January 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1076CT7-5#PBF CAD Model

Description

The LT1076CT7-5#PBF is a robust step-down switching regulator from Linear Technology designed to provide an efficient power conversion for a wide range of applications. This versatile component is capable of stepping down inputs ranging from 8V to 60V to a fixed output voltage of 5V, making it an ideal solution for systems that require a stable and reliable power supply.

Key Features

  • Voltage Input Range: 8V to 60V, accommodating a variety of power sources.
  • Fixed Output Voltage: 5V, providing a consistent and regulated output for connected devices.
  • Output Current: Up to 2A, suitable for powering a range of electronic components.
  • High Efficiency: Offers up to 85% efficiency, ensuring minimal power loss during conversion.
  • Thermal Protection: Built-in thermal shutdown protection to prevent damage from overheating.
  • Low Dropout Operation: Capable of maintaining output regulation with a minimal input-to-output voltage difference.

Applications

The LT1076CT7-5#PBF is a versatile component that can be used in various applications, including:

  • Automotive electronics
  • Portable battery-powered devices
  • Industrial power systems
  • Telecommunications equipment
  • Computer and peripheral devices

Reliability and Performance

Linear Technology's LT1076CT7-5#PBF is designed with reliability in mind. It features a robust package that is resistant to harsh conditions and ensures long-term performance. The device also includes frequency compensation, which is built-in to provide a stable operation across all loads and input conditions.

Easy Integration

With its simple external components requirement, the LT1076CT7-5#PBF can be easily integrated into a wide range of electronic systems. Its compact TO-220 package is convenient for PCB design and space-constrained applications, making it a go-to solution for engineers looking to streamline their power supply design.

Manufacturer: Linear Technology
Part Number: LT1076CT7-5#PBF

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess