EN
  • EN
  • DE
  • IT

LT1083CP-5#PBF

Part No LT1083CP-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 7.5A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 7.5A
Output Current 7.5A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 1057763-LT1083CP-5#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1083CP-5#PBF CAD Model

Description

Linear Technology's LT1083CP-5#PBF Adjustable Voltage Regulator

The LT1083CP-5#PBF is a robust adjustable voltage regulator from Linear Technology, designed to cater to a wide array of applications requiring a high-current, low-voltage power supply. This component is well-suited for projects that demand a stable and reliable voltage source, with the capability to deliver up to 7.5A of output current.

Key Features

  • Adjustable Output: The LT1083CP-5#PBF offers an adjustable output voltage from 1.25V to 5V, providing the flexibility needed for custom voltage requirements.
  • High Current Capability: With a maximum output current of 7.5A, this voltage regulator can power heavy loads, making it ideal for high-power applications.
  • Low Dropout Voltage: The low dropout voltage of typically 1.5V at maximum output current ensures efficient operation, even with input voltages close to the output voltage.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and safe area protection, which contribute to the device's reliability and longevity.
  • Stable with Low-ESR Capacitors: The LT1083CP-5#PBF remains stable with low-ESR output capacitors, reducing the need for additional filtering and making it easier to use in various designs.

Applications

  • High-efficiency linear regulators
  • Constant current regulators
  • Battery chargers
  • Power supplies for digital systems
  • Adjustable power supplies

The LT1083CP-5#PBF is housed in a robust TO-3P package, ensuring that it can handle the thermal demands of high-current operations. Its performance and reliability make it a preferred choice for designers and engineers looking to build stable and efficient power supply systems.

Overall, the LT1083CP-5#PBF adjustable voltage regulator is a testament to Linear Technology's commitment to providing high-quality power management solutions. Its combination of flexibility, power capability, and protection features make it a versatile component for a broad range of power supply applications.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $195.3684 $195.3684
2+ $175.1579 $350.3158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess