LT1084IM33 Voltage Regulator by Linear Technology
The LT1084IM33 is a robust, high-performance low dropout voltage regulator (LDO) designed to provide a stable and reliable power supply in a wide range of applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this regulator ensures precise voltage control and high efficiency, making it an ideal choice for sensitive electronic devices.
With an output voltage fixed at 3.3V, the LT1084IM33 can deliver up to 5A of continuous output current. This makes it suitable for high-power applications such as powering CPUs, FPGAs, and other integrated circuits that require a stable 3.3V supply. The device operates with an input voltage range from 4.3V to 33V, providing flexibility in various power supply designs.
The LT1084IM33 features a dropout voltage of typically 1.5V at full load, which allows for lower voltage operation and reduces power loss, making it an energy-efficient solution for modern electronics. Additionally, the regulator has built-in protection features including over-current protection, which safeguards the device and the load from damage due to excessive current, and thermal shutdown, which prevents overheating by automatically turning off the regulator if the internal temperature exceeds safe operating limits.
This voltage regulator comes in a robust TO-263 package, known for its excellent thermal performance and durability. The LT1084IM33 is designed to meet the stringent requirements of industrial and commercial applications, offering reliable performance even under harsh conditions.
For design flexibility, the LT1084IM33 also includes an adjustable version that allows the output voltage to be set from 1.25V to 15V with the use of external resistors. This feature enables designers to customize the output voltage to meet specific requirements, making the LT1084 series versatile for a wide range of uses.
In conclusion, the LT1084IM33 from Linear Technology is a top-tier power management solution that combines high current capability, low dropout performance, and protection features to ensure stable and efficient operation for demanding electronic applications.