EN
  • EN
  • DE

LT1109ACS8#TRPBF

Part No LT1109ACS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8SOIC / Conv DC-DC 2V to 9V Step Up Single-Out 2W Micropower 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 9V
Output Voltage 1.25V
Output Voltage MAX 50V (Switch)
Output Current 2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780211-LT1109ACS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1109A
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1109ACS8#TRPBF CAD Model

Description

The LT1109ACS8#TRPBF is a versatile and compact voltage converter integrated circuit (IC) from Linear Technology, designed to cater to a wide range of power supply applications. This step-up/step-down converter is capable of delivering efficient voltage regulation with a minimal external component count, making it an ideal solution for space-constrained designs.

Key Features

  • Flexible Voltage Conversion: The LT1109ACS8#TRPBF can be configured for either step-up or step-down voltage conversion, providing design flexibility for various application requirements.
  • High Efficiency: With its optimized design, the IC achieves high power conversion efficiency, which is crucial for battery-powered devices and helps in extending their operational life.
  • Low Quiescent Current: The quiescent current is minimal, making this IC an excellent choice for power-sensitive applications where battery life is critical.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating different levels of power sources and ensuring reliable operation across various conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing users to tailor the output to meet the specific needs of their application.
  • Simple External Circuitry: The need for external components is limited to a few passive elements, simplifying the design and reducing the overall bill of materials.

Applications

The LT1109ACS8#TRPBF is suitable for a myriad of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered equipment
  • Power supply modules
  • Energy harvesting systems
  • Low power instrumentation

Package and Availability

This IC is available in an 8-pin narrow SOIC package, identified by the part number suffix 'S8'. The '#TRPBF' designation indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes and is lead-free (Pb-free), which aligns with modern environmental and RoHS standards.

Conclusion

Overall, the LT1109ACS8#TRPBF by Linear Technology is a highly reliable and efficient choice for designers looking to implement a compact and versatile voltage conversion solution in their electronic products. Its ease of use, combined with its performance characteristics, makes it a go-to component for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess