EN
  • EN
  • DE

LT1109CZ-12#PBF

Part No LT1109CZ-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 12V 2A TO92-3 / Conv DC-DC 3V to Step Up Single-Out 12V 0.06A Micropower 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 20V
Output Voltage 12V
Output Current 2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 780214-LT1109CZ-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1109-12
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1109CZ-12#PBF CAD Model

Description

Product Overview: LT1109CZ-12#PBF

The LT1109CZ-12#PBF is a versatile DC-DC converter manufactured by Linear Technology, designed to make power supply design a simpler task for engineers. This component is a fixed frequency step-up DC-DC converter intended to operate as a power source for a wide array of electronic devices that require a stable 12V output from lower voltage sources.

Key Features

  • Voltage Conversion: The LT1109CZ-12#PBF efficiently boosts lower input voltages to a fixed output of 12V, making it ideal for applications that need a consistent power level from variable or unregulated input sources.
  • Low Power Loss: With its high-efficiency design, this converter minimizes power loss during operation, ensuring that your device runs cooler and more reliably over extended periods.
  • Compact Design: The small footprint of the LT1109CZ-12#PBF allows it to be used in space-constrained applications, providing significant power in a compact package.
  • Easy Integration: The simplicity of the device's design ensures that it can be easily integrated into a variety of circuit configurations without the need for complex external components or elaborate PCB layouts.
  • Stable Operation: Engineered for stability, this converter maintains a steady 12V output even under varying load conditions, which is crucial for the consistent performance of sensitive electronic equipment.

Applications

  • Portable Devices
  • Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controls
  • Automotive Electronics

The LT1109CZ-12#PBF is packaged in a TO-92 configuration, which is known for its durability and ease of mounting on printed circuit boards. This product is also characterized by its lead(Pb)-free and RoHS-compliant construction, making it an environmentally friendly choice for modern electronic applications. Linear Technology's commitment to quality ensures that this converter meets the rigorous standards required by the industry, providing a reliable and efficient solution for your power conversion needs.

Whether you are designing a new piece of portable consumer electronics, upgrading an existing power system in an industrial setup, or working on automotive electronics, the LT1109CZ-12#PBF from Linear Technology is an excellent choice for a wide range of step-up voltage conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess