EN
  • EN
  • DE

LT1110CS8-5

Part No LT1110CS8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST 5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072198-LT1110CS8-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1110CS8-5 CAD Model

Description

Product Overview: LT1110CS8-5 Step-Up DC/DC Converter

The LT1110CS8-5 is a versatile and efficient step-up DC/DC converter from Linear Technology, designed to make power supply solutions more compact and reliable. This component is ideal for applications that require a fixed 5V output from a lower voltage source. The LT1110CS8-5 is housed in an 8-lead SO package and is part of a larger family of micropower step-up DC/DC converters that offer a range of output voltages and packaging options.

Key Features

  • Fixed 5V Output: The LT1110CS8-5 provides a stable 5V output, which is essential for consistent performance in digital and analog circuits.
  • Wide Input Voltage Range: It operates over a wide input voltage range, from as low as 2V up to 12V, making it suitable for a variety of battery-powered and low-voltage applications.
  • High Efficiency: The converter boasts high efficiency, which is critical for battery life extension in portable devices.
  • Low Battery Detector: An integrated low battery detector allows for proactive power management and system reliability.
  • Simple Design: The device requires only a few external components for operation, simplifying design and reducing overall system cost.
  • Versatility: This converter can be used in multiple configurations, including SEPIC (Single-Ended Primary-Inductor Converter) designs, providing flexibility in meeting various application requirements.

Applications

The LT1110CS8-5 is suitable for a wide range of applications, such as:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • GPS Receivers
  • Automotive Accessories
  • 5V Supply Generation from Lower Voltage Sources

With its fixed 5V output, the LT1110CS8-5 is particularly well-suited for powering devices that require a regulated 5V supply, such as microcontrollers, sensors, and communication modules. Its small form factor and minimal external component requirements make it an excellent choice for space-constrained applications.

Overall, the LT1110CS8-5 from Linear Technology is a reliable and efficient solution for designers looking to step up their power supply voltage with ease and precision. Its combination of features and performance makes it a valuable component in any power management system.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0517 $63.3619
16+ $7.4278 $118.8448
25+ $7.1957 $179.8925
34+ $6.9635 $236.7590
43+ $6.7313 $289.4459
58+ $6.0349 $350.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess