EN
  • EN
  • DE

LT1118CST-2.85#PBF

Part No LT1118CST-2.85#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 1mA
PSRR 80dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 133222-LT1118CST-2.85#PBF
Ultra Librarian 3D Model Ultra Librarian LT1118CST-2.85#PBF CAD Model

Description

Product Overview: LT1118CST-2.85#PBF

The LT1118CST-2.85#PBF is a high-performance, low dropout linear regulator from Linear Technology, designed to provide a fixed output voltage of 2.85V with an input voltage range from 3.8V to 20V. This regulator is capable of delivering up to 800mA of continuous output current with a typical dropout voltage of just 0.15V at full load, making it an excellent choice for tight voltage regulation in battery-powered systems.

The device features a low ground current, which remains nearly constant regardless of the load, thus improving battery life in portable applications. Additionally, the LT1118 has a fast transient response, which is essential for applications requiring a stable voltage supply despite rapid changes in load, such as digital circuits and microprocessor-based systems.

The LT1118CST-2.85#PBF comes in a thermally efficient surface-mount SOT-223 package, which is suitable for compact designs where space is at a premium. With its integrated overcurrent and overtemperature protection, the regulator ensures reliable operation and longevity of the end application. The LT1118 also features a shutdown capability that allows the output to be turned off, thus reducing the quiescent current to nearly zero and further extending battery life when the system is in standby mode.

Key features of the LT1118CST-2.85#PBF include:

  • Fixed output voltage: 2.85V
  • Output current: Up to 800mA
  • Low dropout voltage: Typically 0.15V at full load
  • Wide input voltage range: 3.8V to 20V
  • Low ground current for improved battery life
  • Fast transient response
  • Thermal overload protection
  • Current limit protection
  • Shutdown capability
  • SOT-223 package for efficient heat dissipation

Applications that can benefit from the LT1118CST-2.85#PBF include portable computers, handheld instruments, and other mobile battery-powered devices where efficient power management is crucial. With its precision output voltage and robust protection features, this Linear Technology regulator ensures a reliable and consistent power supply for sensitive electronic components.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess