EN
  • EN
  • DE

LT1120ACS8

Part No LT1120ACS8
Manufacturer Linear Technology
Description Micropower Regulator with Comparator and Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205108-LT1120ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1120ACS8 CAD Model

Description

The LT1120ACS8 is a versatile and robust voltage regulator designed by Linear Technology, a brand known for its high-performance analog integrated circuits. This component is highly sought after for its reliability and efficiency in a wide range of power management applications.

Key Features

  • Low Dropout Voltage: The LT1120ACS8 offers a low dropout voltage, making it an excellent choice for applications where voltage supply levels are critical, and minimal loss is desired.
  • Adjustable Output: With the ability to adjust the output voltage, this regulator can be tailored to the needs of specific circuits, providing greater flexibility in design.
  • Thermal Protection: The built-in thermal protection ensures that the device operates within safe temperature ranges, preventing overheating and potential damage to the regulator and the system it's integrated into.
  • Low Quiescent Current: This feature makes the LT1120ACS8 ideal for battery-powered devices, as it minimizes the power drain when the device is in standby mode.

Applications

The LT1120ACS8 is suitable for a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Embedded systems

Technical Specifications

Parameter Value
Package Type 8-Lead Plastic SOIC
Output Voltage Range Adjustable
Dropout Voltage Typically 0.4V at 100mA
Output Current Up to 150mA
Operating Temperature Range -40°C to 85°C

With its combination of features, the LT1120ACS8 from Linear Technology stands out as a reliable choice for designers looking to implement a stable and efficient power management solution in their electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8780 $58.5360
29+ $4.0025 $116.0725
45+ $3.8773 $174.4785
62+ $3.7523 $232.6426
80+ $3.6273 $290.1840
107+ $3.2520 $347.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess