EN
  • EN
  • DE

PC74HCT86T

Part No PC74HCT86T
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0029+Rohs
Reference case SOP-14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733303-PC74HCT86T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HCT86T CAD Model

Description

The NXP PC74HCT86T is a high-speed Si-gate CMOS device that is designed to provide the electrical characteristics of high-speed TTL combined with the very low power consumption of CMOS integrated circuits. This quad 2-input EXCLUSIVE-OR gate is a versatile component for a variety of digital applications, especially where low power consumption is crucial.

Key Features

  • Logic Type: EXCLUSIVE-OR Gate
  • Number of Gates: 4
  • Number of Inputs: 2 per gate
  • High-Speed Performance: Similar to equivalent TTL circuits
  • Power Consumption: Low power typical of CMOS devices
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -8 mA / 8 mA
  • Packaging: Surface-Mount Technology (SMT)
  • Temperature Range: -40°C to +125°C
  • Compatibility: TTL input and output levels; input levels are TTL compatible for -40°C to +125°C

Applications

The PC74HCT86T is suitable for a broad range of applications across various sectors due to its high functionality and reliability. Typical applications include:

  • Function generators
  • Digital signal processing
  • Computer logic
  • Data processing
  • Instrumentation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PC74HCT86T is manufactured under stringent conditions to ensure high standards of performance and durability. Users can expect consistent operation and long service life from this component.

Environmental and Regulatory Compliance

The PC74HCT86T complies with the rigorous environmental and regulatory standards, including RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment), ensuring that it is suitable for use in environmentally sensitive applications and helps in promoting sustainability.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1887 $116.0505
950+ $0.1827 $173.5650
1,310+ $0.1769 $231.7390
1,690+ $0.1709 $288.8210
2,265+ $0.1533 $347.2245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess