EN
  • EN
  • DE

LT1120AIS8

Part No LT1120AIS8
Manufacturer Linear Technology
Description Micropower Regulator with Comparator and Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205109-LT1120AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1120AIS8 CAD Model

Description

Linear Technology's LT1120AIS8 Voltage Regulator

The LT1120AIS8 is a versatile and robust voltage regulator from Linear Technology, designed to offer stable and reliable performance for a wide range of applications. This component is part of Linear Technology's esteemed line of power management integrated circuits, which are well-known for their high quality and efficiency.

The LT1120AIS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is capable of delivering up to 20mA of output current, which makes it an excellent choice for low power consumption devices. This voltage regulator is designed with a fixed output voltage of 5V, providing a precise voltage source for consistent operation of electronic circuits.

One of the key features of the LT1120AIS8 is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This makes it particularly useful in battery-powered devices, where maximizing the usage of the available voltage is crucial. Additionally, the device boasts a low quiescent current, which significantly reduces power consumption when the device is in standby mode, thereby extending battery life.

The LT1120AIS8 is also equipped with several protective features to ensure the longevity and safety of both the regulator and the devices it powers. It includes over-temperature protection and short-circuit protection, which safeguard the device under extreme conditions. Furthermore, the regulator has a thermal shutdown feature, which automatically turns off the regulator if it reaches a critical temperature, preventing potential damage from overheating.

Whether it's being used in portable electronics, automotive applications, or any other system that requires a stable and efficient power source, the LT1120AIS8 is a reliable choice. Its ease of use, combined with its protective features, makes it a go-to voltage regulator for designers and engineers looking for a high-quality power management solution.

Overall, the LT1120AIS8 from Linear Technology is a testament to the company's commitment to providing advanced and dependable components for the electronics industry, ensuring devices operate smoothly and efficiently.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4977 $59.4839
17+ $6.9725 $118.5325
26+ $6.7547 $175.6222
36+ $6.5368 $235.3248
46+ $6.3189 $290.6694
62+ $5.6652 $351.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,245 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess