EN
  • EN
  • DE

LT1121AHVIS8#TRPBF

Part No LT1121AHVIS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.75V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 3.75 V to 30 V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117280-LT1121AHVIS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1121AHVIS8#TRPBF CAD Model

Description

Product Overview: LT1121AHVIS8#TRPBF

The LT1121AHVIS8#TRPBF is a high-performance, low dropout (LDO) voltage regulator from Linear Technology, which is renowned for its reliability and efficiency in a wide range of applications. This component is engineered to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronic devices that require a consistent power supply.

Key Features

  • Low Dropout Voltage: The LT1121 series boasts a very low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly useful in battery-powered devices where maximizing the usage of available power is crucial.
  • High Output Voltage Accuracy: Precision is key in electronic circuits, and the LT1121AHVIS8#TRPBF offers exceptional output voltage accuracy. This precision helps maintain the performance and stability of the entire system.
  • Adjustable Output: Users can set the output voltage to a desired level using external resistors, providing flexibility for a range of design requirements.
  • Low Quiescent Current: The device features a low quiescent current, which contributes to the overall power efficiency, making it suitable for portable and battery-operated equipment.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the regulator from potential damage caused by excessive heat, ensuring long-term reliability.
  • Reverse Battery Protection: The LT1121AHVIS8#TRPBF can withstand a reverse battery connection without sustaining damage, which can be particularly valuable in applications where battery installation errors are possible.

Applications

The versatility of the LT1121AHVIS8#TRPBF allows it to be used in a multitude of applications, including but not limited to:

  • Portable electronics
  • Automotive power supplies
  • Industrial instrumentation
  • Microprocessor supply
  • Wireless communication devices

Package and Quality

Encased in an 8-lead SOIC package, the LT1121AHVIS8#TRPBF is designed for surface-mount technology (SMT), offering a compact footprint for space-constrained applications. Linear Technology ensures high manufacturing standards, and the product is available in tape and reel packaging for efficient assembly processes.

With its robust feature set and Linear Technology's commitment to quality, the LT1121AHVIS8#TRPBF is a dependable choice for designers seeking a high-performance voltage regulator solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess