EN
  • EN
  • DE

LT1129IQ-5.0

Part No LT1129IQ-5.0
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Win Source Part Number 302503-LT1129IQ-5.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1129IQ-5.0 CAD Model

Description

Product Overview: LT1129IQ-5.0

The LT1129IQ-5.0 is a high-performance low dropout (LDO) voltage regulator from Linear Technology, designed to deliver a fixed output of 5.0 volts. This component is specifically engineered to maintain a consistent voltage supply even with variations in input voltage or load conditions, making it an ideal choice for sensitive electronic applications where voltage stability is critical.

Key Features

  • Output Voltage: Fixed at 5.0V with high accuracy.
  • Output Current: Capable of supplying up to 700mA of output current.
  • Low Dropout Voltage: Offers a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated with thermal shutdown mechanism to prevent damage from overheating.
  • Stable with Low ESR Output Capacitors: Remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design.
  • No Protection Diodes Needed: Internal circuitry is designed to prevent reverse battery, reverse current, and overcurrent scenarios without the need for additional diodes.

Applications

The LT1129IQ-5.0 is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Microprocessor supply
  • Power management for battery-powered devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology ensures that the LT1129IQ-5.0 meets the highest quality and reliability standards. The device comes in a robust 5-lead TO-220 package, which is suitable for commercial-grade applications and provides ample heat dissipation for reliable long-term operation.

Easy Integration

With its simple pinout and minimal external component requirement, the LT1129IQ-5.0 is easy to integrate into existing and new designs. This LDO regulator is a practical solution for designers looking to improve power efficiency and performance in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess