EN
  • EN
  • DE

MAX32590G

Part No MAX32590G
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703108-MAX32590G
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX32590G CAD Model

Description

The Maxim Integrated MAX32590G DeepCover Secure Microcontroller is a highly advanced, feature-rich security solution designed for applications that demand stringent protection measures. This microcontroller integrates a robust set of features to ensure the security and integrity of your system, making it an ideal choice for applications such as point-of-sale (POS) terminals, secure pin pads, and other systems that handle sensitive information.

Key Features

  • High-Performance Architecture: With an ARM926EJ-S core that can run up to 533MHz, the MAX32590G provides a powerful processing platform, capable of handling complex algorithms and tasks efficiently.
  • Advanced Security: The device features DeepCover security technology, which includes a secure boot loader, hardware-based AES, DES, and SHA-1/SHA-256 cryptographic engines, and a true random number generator (TRNG) to ensure the highest level of security.
  • Ample Memory: It comes with integrated memory options, including 16MB of pseudo static RAM and 8MB of flash, providing ample space for secure storage and application execution.
  • Multiple Communication Interfaces: The microcontroller supports a variety of communication interfaces, such as USB 2.0 full speed, multiple SPI, UART, and I²C interfaces, allowing for flexible connectivity options.
  • Environmental Resilience: The MAX32590G operates over the extended industrial temperature range, ensuring reliable performance in harsh conditions.
  • Package Options: Available in a 289-ball CTBGA package, it is suitable for compact and space-constrained applications.

Security and Performance

At the heart of the MAX32590G's security capabilities is the ability to perform secure transactions, manage secure keys, and protect sensitive data. The device's security features are designed to thwart a wide range of attacks, including physical tampering, side-channel attacks, and software exploits. With its robust security measures, the MAX32590G ensures that your application's data and operations are protected to the highest standards.

Applications

The versatility and security of the MAX32590G make it suitable for a wide range of applications, including but not limited to:

  • Point-of-Sale (POS) Systems
  • Secure Pin Pads
  • Mobile Payment Devices
  • ATM Machines
  • Identity Verification Systems

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8101 $95.6202
3+ $39.2284 $117.6852
5+ $38.0030 $190.0150
7+ $36.7764 $257.4348
9+ $35.5509 $319.9581
11+ $31.8734 $350.6074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess