EN
  • EN
  • DE

LT1161CN#PBF

Part No LT1161CN#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER N-CH QUAD 20DIP / Driver 0.065V 4-OUT High Side Non-Inv Automotive 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 48 V
Logic Voltage - VIL, VIH 0.8V, 2V
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 780264-LT1161CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1161
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1161CN#PBF CAD Model

Description

Product Overview: LT1161CN#PBF

The LT1161CN#PBF is a robust, quad high-side gate driver designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation. This integrated circuit (IC) is engineered to drive both standard and logic-level N-channel MOSFETs or P-channel MOSFETs, making it a versatile choice for a wide range of applications.

Key Features

  • Quad Independent Channels: The LT1161CN#PBF features four independent high-side drivers, allowing for the control of four separate loads with individual inputs for each channel.
  • Voltage Range: It operates with supply voltages from 12V to 48V, providing a flexible solution for systems with varying power requirements.
  • Integrated Charge Pump: The device includes an on-chip charge pump that generates the necessary gate voltage to fully enhance N-channel MOSFETs, ensuring efficient operation and reduced power loss.
  • Microprocessor Compatible: The logic inputs are compatible with standard TTL/CMOS levels, which means they can be directly interfaced with microprocessors.
  • Protection Features: The LT1161CN#PBF is equipped with comprehensive protection features such as automatic shutdown when a fault is detected, thermal protection, and current sensing for each channel.
  • Diagnostic Reporting: It also offers diagnostic reporting capabilities to assist in system monitoring and troubleshooting.
  • Package: The device comes in a 16-lead plastic DIP package, which is suitable for through-hole mounting on printed circuit boards.

Applications

The LT1161CN#PBF is ideal for a variety of applications that require high-side switching, such as:

  • Industrial Controls
  • Automotive Systems
  • Computer Power Management
  • Solenoid/Relay Drivers
  • DC Motor Controllers

With its robust design and comprehensive feature set, the LT1161CN#PBF is an excellent choice for designers looking for a high-quality, high-side gate driver solution. Its ability to handle higher voltages, drive multiple channels, and provide diagnostic feedback makes it a reliable and efficient component in any power management system.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess