EN
  • EN
  • DE
  • IT

LT1170CQ

Part No LT1170CQ
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205237-LT1170CQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1170CQ CAD Model

Description

The LT1170CQ is a versatile and robust switching regulator from Linear Technology, designed to offer high efficiency and reliable performance for a wide range of power conversion applications. This component is part of Linear Technology's LT1170 series, which is renowned for its ability to handle high power levels with ease.

Key Features

  • Versatile Input Voltage: The LT1170CQ can operate with an input voltage range from 3V to 60V, making it suitable for applications with varying power supplies.
  • High Output Power: Capable of delivering up to 2.5A of continuous output current, this regulator can power a diverse array of devices and circuits.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 200kHz, allowing for flexibility in design and optimization of efficiency.
  • Thermal Protection: With built-in thermal shutdown, the LT1170CQ ensures reliable operation by preventing damage due to overheating.
  • High Efficiency: The regulator's efficient design minimizes power loss, ensuring that the maximum amount of power is delivered to the load.
  • Durable Design: Packaged in a rugged 5-lead TO-220 package, the LT1170CQ is designed to withstand harsh environments and demanding applications.

Applications

The LT1170CQ is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial power supplies
  • Battery-powered devices
  • Computer systems

Conclusion

Linear Technology's LT1170CQ is an excellent choice for designers who require a high-performance, high-efficiency switching regulator capable of managing significant power levels. Its thermal protection, wide input voltage range, and flexible switching frequency make it a highly adaptable solution for a multitude of power conversion needs. The LT1170CQ's rugged package ensures that it can withstand the rigors of industrial and automotive environments, making it a reliable component for any high-power application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7791 $58.6746
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5224 $225.6720
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess