EN
  • EN
  • DE

LT1172HVCT

Part No LT1172HVCT
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205257-LT1172HVCT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1172HVCT CAD Model

Description

Linear Technology's LT1172HVCT: High Efficiency Switching Regulator

The LT1172HVCT is a versatile and powerful switching regulator from Linear Technology, designed to cater to a wide array of power supply applications. This component is part of the LT1172 series, which is known for its high efficiency and reliability. The HVCT model stands out with its high voltage capabilities, making it suitable for systems that require a robust power solution.

Key Features

  • High Efficiency: The LT1172HVCT can convert input voltages to a lower output voltage with a high efficiency rate, minimizing power loss and heat generation.
  • Wide Input Voltage Range: This regulator can handle a broad range of input voltages, making it incredibly versatile for various applications.
  • Adjustable Switching Frequency: The switching frequency of the LT1172HVCT is adjustable, allowing designers to optimize the regulator for size, efficiency, or other performance parameters.
  • Built-in Protection Features: It includes overcurrent protection, ensuring the longevity and safety of both the regulator and the overall system.
  • Low Shutdown Current: When not in active mode, the LT1172HVCT consumes a minimal amount of current, thus conserving battery life in portable applications.

Applications

The LT1172HVCT is engineered to be flexible for use in various applications, including:

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Power Systems
  • Telecommunications Equipment
  • Battery-Powered Devices

Design and Integration

Integrating the LT1172HVCT into a circuit is straightforward, thanks to its TO-220 package, which is amenable to standard PCB layouts. For circuit designers and engineers, the LT1172HVCT provides an efficient and practical solution for designing power supplies without compromising on performance or reliability. Its thermal and electrical characteristics are well-documented, facilitating an easier design-in process.

In summary, the LT1172HVCT from Linear Technology is a high-voltage, high-efficiency switching regulator that offers flexibility, protection, and ease of use for a wide range of power supply applications. Its robust feature set ensures that it can meet the needs of demanding systems while maintaining a compact and energy-efficient footprint.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8255 $58.9530
15+ $8.0621 $120.9315
23+ $7.8100 $179.6300
31+ $7.5581 $234.3011
40+ $7.3062 $292.2480
53+ $6.5504 $347.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess