EN
  • EN
  • DE

LT1175IT-5#PBF

Part No LT1175IT-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 0.5A TO220-5 / LDO Regulator Neg -5V 0.5A Automotive 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -20V
Output Voltage -5V
Voltage Dropout (Maximum) 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
PSRR 60db ~ 15dB (1kHz ~ 100kHz)
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780282-LT1175IT-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1175
Introduction Date April 02, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1175IT-5#PBF CAD Model

Description

The LT1175IT-5#PBF is a high-performance, low dropout negative voltage regulator from Linear Technology, designed to provide precision and stability in a range of electronic applications. This particular model is engineered to deliver a fixed output voltage of -5V, which is ideal for applications requiring a regulated negative supply.

Key Features

  • Low Dropout Voltage: The LT1175IT-5#PBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly useful in battery-powered devices.
  • Adjustable Current Limit: This regulator comes with an adjustable current limit, providing additional protection for the device by preventing excessive current draw that could potentially damage the circuit.
  • Stable with Low ESR Capacitors: Stability is maintained even with low equivalent series resistance (ESR) capacitors, making it compatible with a wide range of capacitors and ensuring a stable output voltage under various load conditions.
  • Thermal Protection: The device includes built-in thermal protection that automatically shuts down the regulator to prevent damage from overheating, ensuring long-term reliability.

Applications

The LT1175IT-5#PBF is versatile and can be used in several applications, including but not limited to:

  • Battery-powered equipment
  • High-efficiency linear power supplies
  • Negative voltage logic supplies
  • Automotive electronics
  • Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1175IT-5#PBF is no exception. It is designed to meet rigorous standards, ensuring dependable performance in critical applications. The product comes in a TO-220 package, which is recognized for its robustness and excellent thermal performance. Additionally, the "PBF" suffix indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0137 $52.1781
31+ $3.2933 $102.0923
48+ $3.1904 $153.1392
65+ $3.0875 $200.6875
84+ $2.9846 $250.7064
113+ $2.6758 $302.3654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess