The LT1210CR#PBF is a robust, high-speed operational amplifier from Linear Technology, designed to drive heavy loads with excellent linearity under high-speed conditions. This operational amplifier is a compelling solution for a wide range of applications, including driving cables, buffering for ADCs, or powering piezoelectric transducers.
Key Features
- High Output Current: Capable of delivering a continuous output current of up to 1.1A, making it ideal for driving a wide range of loads.
- Wide Supply Voltage Range: Operates from a supply voltage range of ±2.5V to ±15V, providing flexibility in various power environments.
- High Slew Rate: Features a high slew rate of 50V/μs, which allows the op-amp to respond quickly to changes in input, suitable for high-speed signal processing.
- Low Distortion: Offers low distortion performance, making it perfect for audio applications and signal conditioning.
- Thermal Shutdown: Integrated thermal shutdown feature protects the device from damage due to overheating.
Typical Applications
- High-speed data acquisition systems
- Video and RF amplification
- Test equipment
- Professional audio equipment
- Telecommunications systems
Product Specifications
Parameter
Value
Output Current (Typical)
1.1A
Supply Voltage Range
±2.5V to ±15V
Slew Rate
50V/μs
Input Offset Voltage
2.5mV
Package
Power DFN
The LT1210CR#PBF is packaged in a Power DFN package, which is optimized for thermal performance and space-saving on the PCB. It is an excellent choice for designers looking for an op-amp that can handle high power levels without compromising speed or accuracy.