EN
  • EN
  • DE

LT1224CN8#PBF

Part No LT1224CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ 8DIP / Op Amp Single High Speed Amplifier ±15V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 45MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 7mA
Output Current per Channel 40mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780327-LT1224CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1224
Introduction Date January 24, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1224CN8#PBF CAD Model

Description

The LT1224CN8#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision op-amp is well-suited for a wide range of applications, including telecommunications, test equipment, and sensor interfaces. The LT1224CN8#PBF is known for its low noise, high speed, and excellent linearity, making it an ideal choice for professional audio, instrumentation, and other applications requiring high-fidelity signal amplification.

Key Features

  • Low Noise Performance: The LT1224CN8#PBF boasts a low noise density, minimizing the impact of noise on signal integrity, and making it suitable for sensitive audio and measurement applications.
  • High Speed: With a high slew rate and fast settling time, this op-amp can handle rapid changes in input signals without distortion, ensuring accurate output in dynamic systems.
  • Wide Bandwidth: The wide bandwidth of the LT1224CN8#PBF allows it to be used in high-frequency applications without loss of signal fidelity.
  • Stable with Capacitive Loads: The ability to drive capacitive loads makes this op-amp versatile and reliable in various circuit configurations.
  • Low Distortion: The LT1224CN8#PBF is designed to have very low harmonic distortion, which is critical for maintaining the quality of audio signals and precise measurement readings.

Package and Availability

The LT1224CN8#PBF comes in an 8-pin PDIP (Plastic Dual In-line Package), which is a standard package for through-hole mounting, making it easy to integrate into a variety of circuit boards. The part number suffix '#PBF' indicates that this product is lead-free and RoHS compliant, aligning with environmental standards for electronic components.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers for ADCs
  • Buffer Amplifiers
  • Telecommunications Systems
  • Test and Measurement Instruments

With its robust feature set, the LT1224CN8#PBF from Linear Technology is an excellent choice for engineers and designers seeking a high-quality op-amp that delivers consistent performance across a range of demanding applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1585 $50.5360
39+ $2.5916 $101.0724
60+ $2.5106 $150.6360
83+ $2.4296 $201.6568
107+ $2.3486 $251.3002
143+ $2.1057 $301.1151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess