EN
  • EN
  • DE

LT1224CS8#TRPBF

Part No LT1224CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 45MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 7mA
Channel Output Current 40mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058048-LT1224CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1224CS8#TRPBF CAD Model

Description

Product Overview: LT1224CS8#TRPBF

The LT1224CS8#TRPBF is a high-performance, precision operational amplifier brought to you by Linear Technology, a brand renowned for its reliable and innovative analog ICs. This particular component is designed to cater to a wide range of applications that require accurate signal conditioning, including test equipment, instrumentation, and audio systems.

Key Features

  • Precision Performance: The LT1224CS8#TRPBF boasts a low offset voltage and drift, ensuring accuracy and stability in your circuit designs.
  • High Speed: With a slew rate and gain bandwidth product that are optimized for fast signal processing, this op-amp is well-suited for high-speed applications.
  • Low Noise: It exhibits low noise characteristics, making it an excellent choice for audio and other sensitive applications where signal integrity is paramount.
  • Single Supply Operation: The device can operate from a single supply, simplifying power supply design and reducing system complexity.
  • Dual Supply Flexibility: For applications that require it, the LT1224CS8#TRPBF can also operate with dual supplies, providing designers with greater flexibility.
  • Robust Output Drive: Capable of driving capacitive loads while maintaining stability, this op-amp is versatile in its application across different load conditions.

Package and Quality

The LT1224CS8#TRPBF comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The part is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), making it ideal for automated assembly processes.

Applications

Due to its high precision and performance, the LT1224CS8#TRPBF is well-suited for a variety of applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional test and measurement equipment
  • Medical instrumentation

In conclusion, the LT1224CS8#TRPBF from Linear Technology represents a blend of precision, speed, and flexibility, making it a top choice for engineers and designers looking for a reliable operational amplifier to enhance their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4738 $58.2642
22+ $5.3118 $116.8596
34+ $5.1467 $174.9878
47+ $4.9804 $234.0788
60+ $4.8140 $288.8400
81+ $4.3162 $349.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess