EN
  • EN
  • DE

LT1236AIS8-10

Part No LT1236AIS8-10
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description LT1236 - IC VOL REF SERIES, SHUN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Linear Technology
Package Bulk
Product Status Active
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 6µVp-p
Noise - 10Hz to 10kHz 3.5µVrms
Voltage - Input 11.5V ~ 40V
Current - Supply 2mA
Current - Cathode 1.7 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1236
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 622705-LT1236AIS8-10
Ultra Librarian 3D Model Ultra Librarian LT1236AIS8-10 CAD Model

Description

Product Overview: LT1236AIS8-10 Precision Reference

The LT1236AIS8-10 is a high-precision voltage reference component manufactured by Linear Technology, renowned for its stability and accuracy in critical applications. This precision reference is encapsulated in an 8-lead SOIC package, designed to offer a stable and reliable reference voltage of 10V, which is crucial for analog circuits requiring a precise reference point.

Key Features

  • High Precision: The LT1236AIS8-10 boasts an impressive initial accuracy of 0.05%, ensuring that the output voltage is extremely close to its specified 10V value right out of the box.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this component guarantees minimal deviation in output voltage over a wide temperature range, maintaining its precision across varying environmental conditions.
  • Long-Term Stability: It offers exceptional long-term stability of less than 20ppm typical drift per 1000 hours, making it an ideal choice for applications where a consistent reference voltage is critical over time.
  • Low Noise: The LT1236AIS8-10 features low output noise, which is essential for sensitive electronic applications, ensuring minimal interference from voltage fluctuations.
  • Drop-In Replacement: This component is designed to be a direct replacement for industry-standard references, making it a convenient choice for upgrading existing systems without the need for major redesigns.

Applications

The LT1236AIS8-10 is suitable for a variety of high-performance applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical equipment
  • Laboratory equipment

Quality and Reliability

Linear Technology ensures that the LT1236AIS8-10 meets stringent quality standards, providing designers with a reliable and consistent performance for their critical applications. The robust design and manufacturing process guarantee that each component will perform to its specifications, contributing to the overall reliability of the end product.

With its combination of high accuracy, stability, and low noise, the LT1236AIS8-10 is an excellent choice for designers who require a precision voltage reference that they can count on for superior performance.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8625 $58.3500
29+ $3.9896 $115.6984
45+ $3.8650 $173.9250
62+ $3.7404 $231.9048
80+ $3.6156 $289.2480
107+ $3.2416 $346.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 378 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess