EN
  • EN
  • DE

LT1245IN8

Part No LT1245IN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Speed Current Mode Pulse Width Modulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205417-LT1245IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1245IN8 CAD Model

Description

The LT1245IN8 is a versatile Pulse Width Modulation (PWM) controller integrated circuit from Linear Technology, designed to cater to a wide array of power conversion and control applications. This compact, high-performance component is a staple in the design of switching power supplies, where efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The LT1245IN8 operates over a broad input voltage range, making it suitable for various applications from simple low-voltage consumer electronics to complex industrial systems.
  • High Switching Frequency: With the ability to support high switching frequencies, this controller enables the design of power supplies with smaller components, reducing size and cost.
  • Low Start-Up Current: The device features a low start-up current, which minimizes the initial power draw when the power supply is turned on, contributing to overall system efficiency.
  • Adjustable Operating Frequency: Designers can adjust the operating frequency of the LT1245IN8 to optimize for efficiency or to avoid critical noise-sensitive frequency bands in sensitive applications.
  • Current Mode Operation: Current mode control provides excellent transient response and cycle-by-cycle current limiting, which is crucial for protecting the power supply and the load from overcurrent conditions.

Applications

The versatility of the LT1245IN8 makes it an ideal choice for a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunications equipment
  • Portable battery-powered devices
  • Industrial power systems

Package and Reliability

The LT1245IN8 is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its durability and ease of handling during the manufacturing process. Linear Technology ensures that their products meet high standards of reliability, and the LT1245IN8 is no exception, providing stable and consistent performance across various conditions and applications.

Conclusion

In conclusion, the LT1245IN8 from Linear Technology is a robust and flexible PWM controller that is well-suited for designing efficient and reliable power supplies. Its combination of features, including a wide input voltage range, high switching frequency, and current mode operation, make it a valuable component for any power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess