The LT1576IS8-5SYNC is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver precision output voltage for a wide range of applications. This device is ideal for systems that require a fixed 5V output with high efficiency and excellent thermal performance.
Key Features
- Output Voltage: Fixed 5V, ensuring compatibility with standard logic levels and providing a stable power supply for digital circuits.
- High Efficiency: Synchronous rectification design improves efficiency, especially at higher load currents, reducing heat generation and power loss.
- Wide Input Range: Capable of operating from a wide input voltage range, making it suitable for a variety of input power sources.
- Adjustable Switching Frequency: Allows optimization of inductor size and efficiency, providing design flexibility.
- Low Shutdown Current: Minimizes power consumption when the device is in shutdown mode, extending battery life in portable applications.
- Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing reliability.
- Compact Package: Available in an 8-lead SOIC package, the LT1576IS8-5SYNC is designed for space-constrained applications.
Applications
The LT1576IS8-5SYNC is versatile and can be used in various applications, including:
- Portable Electronics
- Automotive Power Systems
- Industrial Power Supplies
- Telecommunications Equipment
- Computer Peripherals
Performance and Quality
Linear Technology ensures that the LT1576IS8-5SYNC meets the highest performance and quality standards. Each device undergoes rigorous testing to guarantee reliable operation under various conditions. The regulator's robust design and manufacturing process ensure a long operational lifespan, making it a trusted choice for critical applications.