EN
  • EN
  • DE

LT1269CSW#PBF

Part No LT1269CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 4A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 124571-LT1269CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1269CSW#PBF CAD Model

Description

The LT1269CSW#PBF is a high-performance, easy-to-use step-down switching regulator from Linear Technology, a renowned brand in the field of power management solutions. This advanced component is designed to cater to a wide array of applications, ranging from simple to complex power supply systems. With its robust feature set and compact design, the LT1269CSW#PBF is an excellent choice for engineers looking to create efficient and reliable power management systems.

Key Features:

  • High Efficiency: Capable of converting input voltages up to 60V, the LT1269CSW#PBF offers high efficiency, which makes it suitable for battery-powered and automotive applications where power conservation is critical.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the requirements of the specific application, providing versatility and precision in power supply design.
  • Stable Operation: With its built-in compensation, the LT1269CSW#PBF ensures stable operation without the need for external components, simplifying the design and reducing the overall bill of materials.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from potential damage due to overheating, enhancing its reliability and longevity.
  • Low Dropout Operation: The low dropout capability enables the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal.

Applications:

The LT1269CSW#PBF is ideal for a diverse range of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Portable devices
  • Industrial controls
  • Computer systems

Package and Quality:

The LT1269CSW#PBF comes in a 16-lead wide-body SOIC package that offers a compact footprint while ensuring adequate thermal performance and ease of integration into various circuit designs. The product adheres to Linear Technology's rigorous quality standards, ensuring high reliability and performance in even the most demanding applications.

With its combination of features, the LT1269CSW#PBF from Linear Technology stands out as a versatile and efficient solution for designers seeking to optimize their power management systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2850 $57.8550
8+ $15.8235 $126.5880
12+ $15.3292 $183.9504
16+ $14.8348 $237.3568
21+ $14.3405 $301.1505
27+ $12.8563 $347.1201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess