EN
  • EN
  • DE

LT1271CQ#PBF

Part No LT1271CQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 4A (Switch)
Frequency - Switching 60kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 120946-LT1271CQ#PBF
Ultra Librarian 3D Model Ultra Librarian LT1271CQ#PBF CAD Model

Description

Product Overview: LT1271CQ#PBF

The LT1271CQ#PBF is a robust and efficient power management integrated circuit developed by Linear Technology, which is renowned for its high-quality electronic components. This versatile chip is designed to cater to a wide array of applications, ranging from telecommunications to industrial control systems, thanks to its impressive array of features and specifications.

Key Features

  • High Switching Frequency: The LT1271CQ#PBF operates at a high switching frequency, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • High Efficiency: With its advanced design, the LT1271CQ#PBF achieves high efficiency, which is crucial for reducing heat generation and improving the reliability of the end product.
  • Thermal Protection: The built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Overcurrent Protection: The chip includes overcurrent protection, safeguarding against excessive current that could potentially harm the circuitry.

Applications

The LT1271CQ#PBF is suitable for a variety of applications, such as:

  • DC/DC converters
  • Battery-powered devices
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems

Package and Quality Assurance

The LT1271CQ#PBF comes in a compact QFN package, which is designed for efficient thermal performance and space-saving on the PCB. Linear Technology ensures that each component meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical applications.

Conclusion

With its high switching frequency, adjustable output voltage, and protective features, the LT1271CQ#PBF from Linear Technology is an excellent choice for designers looking to implement a reliable and efficient power management solution. Whether it's for portable devices or complex industrial systems, this chip offers the versatility and performance needed to meet a wide range of power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess