The Linear Technology LT1285CS8 is a high-quality operational amplifier (op-amp) that provides electronic enthusiasts and professionals with a versatile component for a wide range of applications. This precision op-amp is designed to offer superior performance with rail-to-rail input and output characteristics, making it an ideal choice for single-supply operations as well as dual supplies.
Key Features:
- Rail-to-Rail Input and Output: The LT1285CS8 op-amp can handle input and output signals that extend to the power supply rails, providing increased dynamic range in your circuit designs.
- Low Power Consumption: With its CMOS technology, it ensures low power dissipation, which is essential for battery-powered and energy-efficient applications.
- High Gain Bandwidth Product: This op-amp boasts a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
- Single or Dual Supply Operation: It can be operated from a single supply ranging from 4V to 36V or a dual supply of ±2V to ±18V, providing flexibility in various circuit configurations.
- Robust Output Drive Capability: The LT1285CS8 can drive capacitive loads, making it suitable for buffer and driver applications.
- Package: Housed in a compact 8-lead SOIC package, it saves space in your PCB layout without compromising performance.
Applications:
The LT1285CS8's versatility allows it to be used in a multitude of applications, including:
- Data acquisition systems
- Active filters and signal conditioning
- Battery-powered and portable devices
- Analog to digital converters
- Audio and hi-fi systems
With its precision performance and flexible operating parameters, the LT1285CS8 from Linear Technology is a top-tier choice for designers looking to enhance their analog circuitry with a reliable and high-performing operational amplifier.