EN
  • EN
  • DE

LT1308AIS8#PBF

Part No LT1308AIS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SEPIC ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 34V
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 102460-LT1308AIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1308AIS8#PBF CAD Model

Description

The LT1308AIS8#PBF is a versatile and efficient step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring voltage boost functionality. This high-performance component is particularly suitable for single-cell operations, making it ideal for portable devices powered by a single lithium-ion battery or other similar power sources.

Key Features:

  • Wide Input Range: The LT1308AIS8#PBF operates with an input voltage range of 1.5V to 12V, accommodating various battery chemistries and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 3.3V to as high as 34V, providing flexibility for different circuit requirements.
  • High Switching Frequency: The converter offers a selectable switching frequency of 600kHz or 1.25MHz, allowing for the use of smaller, lower-cost capacitors and inductors.
  • High Efficiency: With efficiencies up to 87%, the LT1308AIS8#PBF minimizes power loss and heat generation in sensitive electronic devices.
  • Low Quiescent Current: The low quiescent current of 120µA (typical) during operation makes it suitable for battery-powered applications where power conservation is critical.
  • Internal 2A Switch: The device includes a powerful 2A internal switch, enabling it to deliver substantial output currents even at high step-up ratios.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Package: The LT1308AIS8#PBF is available in an 8-lead SOIC package, providing a compact solution for space-constrained applications.

Applications:

With its robust feature set, the LT1308AIS8#PBF is an excellent choice for a variety of applications, including:

  • Portable Electronics
  • GPS Devices
  • Medical Instruments
  • Wireless Transmitters
  • Handheld Scanners
  • Backup Power Supplies

The LT1308AIS8#PBF from Linear Technology is a high-quality, reliable solution for your voltage boosting needs, offering both performance and flexibility in a compact package.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1290 $50.0640
39+ $2.5674 $100.1286
61+ $2.4871 $151.7131
84+ $2.4069 $202.1796
108+ $2.3267 $251.2836
144+ $2.0860 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess