EN
  • EN
  • DE

LT1311CS

Part No LT1311CS
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description Quad 12MHz, 145ns Settling Precision Current-to-Voltage Converter for Optical Disk Drives | IC PREC I/V CONV12MHZ QUAD14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Applications Converter, Optical Disk Drives
Parts Input Voltage (V) ±2V ~ ±18V, 4V ~ 36V
Voltage - Output 2V ~ 8V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LT1311
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1205490-LT1311CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1311CS CAD Model

Description

The LT1311CS from Linear Technology is a highly efficient, versatile DC/DC converter designed to meet a wide range of power requirements. This component is well-suited for portable devices, communication equipment, and various industrial applications due to its compact size and robust performance.

Key Features

  • Adjustable Output: The LT1311CS offers an adjustable output voltage range, which makes it a flexible solution for powering different levels of circuitry within a device.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this converter ensures minimal power loss, extending battery life in portable applications.
  • Low Dropout Operation: The LT1311CS is capable of low dropout operation, maintaining output regulation even when the input voltage is very close to the output voltage, which is critical for battery-powered devices.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring consistent performance across different supply levels.
  • Shutdown Mode: The inclusion of a shutdown mode significantly reduces the power consumption when the device is not in use, further conserving energy and prolonging battery life.

Applications

The LT1311CS is suitable for a multitude of applications, including but not limited to:

  • Portable Computers
  • Cellular Phones
  • GPS Systems
  • Handheld Instruments
  • Medical Devices

Technical Specifications

The LT1311CS comes in a surface-mount package, which allows for efficient space utilization on printed circuit boards. It features a switching frequency of 170kHz, which strikes a balance between efficiency and manageable noise levels. The device also includes over-current and over-temperature protection, ensuring reliable operation under various conditions.

In conclusion, the LT1311CS DC/DC converter from Linear Technology is a powerful solution for designers looking to optimize power management in their electronic products. Its combination of efficiency, versatility, and protective features makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess