EN
  • EN
  • DE

LT1370HVCT7

Part No LT1370HVCT7
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500kHz High Efficiency 6A Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205554-LT1370HVCT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1370HVCT7 CAD Model

Description

Linear Technology's LT1370HVCT7: High Efficiency 500kHz Step-Up DC/DC Converter

The LT1370HVCT7 is a high-performance DC/DC converter designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This component is a part of their extensive range of power management solutions, tailored to meet the needs of a wide array of applications.

Key Features

  • High Switching Frequency: The LT1370HVCT7 operates at a high switching frequency of 500kHz, allowing for smaller external components and a reduction in overall solution size.
  • High Output Voltage: It can produce a high output voltage up to 10 times greater than the input voltage, making it suitable for applications requiring a significant voltage boost.
  • Efficiency: This converter is designed for high efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Adjustable Output: Users can set the output voltage to a desired level using external resistors, providing flexibility across different use cases.
  • High Output Power: The LT1370HVCT7 is capable of delivering output power up to 6W, making it suitable for a range of power-hungry applications.

Applications

The versatility of the LT1370HVCT7 allows it to be used in various applications, including:

  • Telecommunications
  • Portable electronics
  • Medical devices
  • Industrial systems
  • Automotive equipment

Package and Reliability

The LT1370HVCT7 comes in a compact TO-220-7 package, which is conducive to efficient heat dissipation and suitable for space-constrained applications. Linear Technology ensures the reliability of their products through rigorous testing and quality control processes, giving designers confidence in the performance and longevity of their power solutions.

Conclusion

With its combination of high efficiency, flexible output voltage, and compact design, the LT1370HVCT7 from Linear Technology is an excellent choice for designers looking to implement a robust step-up DC/DC converter in their electronic designs. Its ability to handle high power levels and its ease of integration make it a go-to component for a multitude of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1855 $72.7420
8+ $14.9214 $119.3712
12+ $14.4548 $173.4576
17+ $13.9894 $237.8198
22+ $13.5227 $297.4994
29+ $12.1240 $351.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess