The BD33KA5FP is a low-dropout (LDO) linear regulator from Rohm Semiconductor. It is designed to provide a stable and precise 3.3V output from a higher input voltage. This regulator is characterized by its low quiescent current, low dropout voltage, and overcurrent protection, making it suitable for various battery-powered and noise-sensitive applications.
Applications
- Power supplies for microcontrollers
- Power management in portable devices
- Regulation in audio equipment
- Voltage regulation in automotive systems
- General-purpose voltage regulation
Features
- Fixed 3.3V Output: Provides a stable and precise 3.3V output voltage.
- Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
- Overcurrent Protection: Protects the regulator and the load from excessive current draw.
- Thermal Shutdown: Prevents damage from overheating.
- Low Quiescent Current: Minimizes power consumption in standby mode.
Benefits
- Extended Battery Life: The low quiescent current helps to extend the operating time of battery-powered devices.
- Reliable Performance: Overcurrent protection and thermal shutdown enhance the reliability of the regulator and the connected load.
- Stable Output Voltage: Provides a consistent and clean power supply, improving the performance of sensitive electronic circuits.
- Simplified Design: Requires minimal external components, simplifying the design process.
- Protection against faults: Offers protection against over current and over temperature.
The BD33KA5FP is commonly used in applications where stable voltage regulation and low power consumption are critical. Its compact package and robust feature set make it a versatile choice for various electronic devices. The regulator's ability to maintain a stable output voltage under varying conditions ensures the reliable operation of connected components. Specific technical specifications include a low dropout voltage, typically a few hundred millivolts at rated current, and a low quiescent current in the microampere range. The device comes in a small surface-mount package.