EN
  • EN
  • DE

LT1371CT7#PBF

Part No LT1371CT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220 / Conv DC-DC 2.4V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 1.245V to 35V 3A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 30V
Output Voltage 1.245V
Output Voltage MAX 35V (Switch)
Output Current 3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 780404-LT1371CT7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1371
Introduction Date October 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1371CT7#PBF CAD Model

Description

Product Overview: LT1371CT7#PBF

The LT1371CT7#PBF is a high-frequency switching regulator from Linear Technology that delivers exceptional performance for a wide range of power conversion applications. This robust component is designed to handle input voltages ranging from 3V to 60V, making it versatile for use in various electronic devices and systems. The LT1371CT7#PBF is particularly well-suited for applications requiring high efficiency, compact design, and reliable operation under diverse conditions.

Key Features

  • High Switching Frequency: With a switching frequency of up to 500kHz, the LT1371CT7#PBF allows for smaller external components, resulting in a more compact and lightweight power supply design.
  • Wide Input Voltage Range: The regulator can operate with input voltages from 3V to 60V, accommodating a broad spectrum of power sources and fluctuating input conditions.
  • High Output Power: Capable of delivering output currents up to 3A, this regulator is suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage can be set to any value between 1.25V and 60V, providing flexibility for customizing the power supply to specific requirements.
  • Thermal Protection: Integrated thermal shutdown ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Current Mode Control: This feature offers excellent line and load transient response, as well as cycle-by-cycle current limiting for improved safety and performance.

Applications

The LT1371CT7#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications systems
  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices
  • Computer and networking equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1371CT7#PBF is no exception. It is designed to meet rigorous standards, ensuring reliable performance even in challenging environments. With features such as overvoltage protection and a robust thermal design, this switching regulator is a dependable choice for your power supply needs.

Whether you're designing a new power system or upgrading an existing one, the LT1371CT7#PBF offers the efficiency, flexibility, and reliability required to meet your application's demands.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2344 $52.3440
24+ $4.2949 $103.0776
37+ $4.1607 $153.9459
50+ $4.0265 $201.3250
65+ $3.8923 $252.9995
86+ $3.4896 $300.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess