EN
  • EN
  • DE

LT1374CT7-5#PBF

Part No LT1374CT7-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SEPIC 5V 4.5A TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Manufacturer Homepage www.linear.com
Win Source Part Number 746904-LT1374CT7-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1374-5
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1374CT7-5#PBF CAD Model

Description

The LT1374CT7-5#PBF is a versatile and robust step-down switching regulator designed by Linear Technology. It is engineered to deliver high efficiency and reliable performance for a wide range of applications requiring voltage regulation. This component is particularly suitable for systems that demand a high current output of up to 4.5A with an input voltage range of 4.5V to 25V.

Key Features

  • High Current Output: Capable of delivering a 4.5A output, making it suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage can be set from 2.5V to 25V, providing flexibility for various design requirements.
  • High Efficiency: Utilizes a 500kHz fixed frequency current mode switching architecture, which allows for up to 92% efficiency, reducing heat and power loss in operation.
  • Thermal Protection: Features thermal shutdown and current limit protection, ensuring safe operation under abnormal conditions.
  • Low Dropout Operation: The regulator maintains its performance even with minimal difference between input and output voltages.
  • Stable with Low ESR Capacitors: Operates reliably with ceramic capacitors, which can be beneficial for applications sensitive to output noise.

Applications

The LT1374CT7-5#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Portable computers and devices
  • Industrial power systems
  • Automotive electronics
  • High-density power supplies

Product Specifications

Parameter Value Part Number LT1374CT7-5#PBF Manufacturer Linear Technology Output Current 4.5A Input Voltage 4.5V to 25V Switching Frequency 500kHz Operating Temperature -40°C to +125°C

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess