EN
  • EN
  • DE

LT1460EIN8-5#PBF

Part No LT1460EIN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 40mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 40mA
Tolerance ±0.125%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V ~ 20 V
Operating Supply Current 225μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780456-LT1460EIN8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460EIN8-5#PBF CAD Model

Description

The LT1460EIN8-5#PBF is a high-precision voltage reference from Linear Technology, designed to offer both accuracy and stability for demanding applications. This component is a micropower, low dropout device that provides a fixed 5V output with a tight tolerance, making it an ideal choice for high-performance analog and digital circuits that require a stable reference voltage.

Key Features

  • Output Voltage: Fixed 5V with excellent accuracy.
  • Low Dropout Voltage: Ideal for applications with a limited power supply headroom.
  • Low Power Consumption: Micropower operation makes it suitable for battery-powered devices.
  • High Output Stability: Maintains performance over temperature, load, and time.
  • Low Noise: Ensures a clean reference signal for sensitive electronics.
  • Wide Operating Temperature Range: Suitable for industrial applications.
  • Package: Available in the 8-lead PDIP package.

Applications

The LT1460EIN8-5#PBF is versatile and can be used in a variety of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered equipment
  • Automotive electronics
  • Industrial control systems

Performance Benefits

This voltage reference stands out for its combination of low power consumption and high accuracy. With a typical quiescent current of only 15μA, it is an excellent choice for power-sensitive applications. The device's stability and low noise characteristics ensure that it provides a reliable reference voltage, which is critical for high-precision measurement systems and sensitive communication equipment.

The LT1460EIN8-5#PBF is also characterized by its ease of use, requiring minimal external components for operation. Its robust design ensures long-term reliability, making it a trusted component for both prototyping and production runs in various high-tech industries.

You May Also Be Interested in

Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8702 $51.6636
43+ $2.3551 $101.2693
66+ $2.2815 $150.5790
91+ $2.2079 $200.9189
118+ $2.1343 $251.8474
157+ $1.9135 $300.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess