EN
  • EN
  • DE

LT1460KCS3-3.3#TRPBF

Part No LT1460KCS3-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 20mA 3-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 40mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 4.2 V to 20 V
Operating Supply Current 220μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 117055-LT1460KCS3-3.3#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-3.3#TRPBF CAD Model

Description

Product Overview: LT1460KCS3-3.3#TRPBF

The LT1460KCS3-3.3#TRPBF is a high-precision, low-power voltage reference from Linear Technology, designed to offer a stable and accurate reference voltage for a wide array of applications. This component is particularly well-suited for precision data converters, portable instrumentation, battery-powered devices, and industrial control systems, where a stable reference voltage is critical for accurate data processing and control.

Key Features

  • Precision Reference Voltage: The LT1460KCS3-3.3#TRPBF provides a fixed 3.3V output, which is meticulously regulated to ensure minimal deviation, making it reliable for critical applications.
  • Low Temperature Coefficient: This device boasts an excellent temperature coefficient, ensuring that the voltage reference remains consistent across a wide range of operating temperatures.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain stable even with minimal differences between the input voltage and the reference voltage, which is essential for battery-powered applications.
  • High Output Current: It is capable of sourcing up to 20mA and sinking up to 20mA, providing sufficient current for most reference applications.
  • Wide Operating Range: The device operates over a broad input voltage range, accommodating various input conditions and ensuring versatility in different system designs.
  • Stable with Capacitive Loads: The LT1460KCS3-3.3#TRPBF is designed to be stable with capacitive loads, making it easier to integrate into systems without the need for additional compensating components.

Package and Reliability

The LT1460KCS3-3.3#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The device is also characterized for performance over the industrial temperature range (-40°C to +85°C), ensuring reliability in a variety of environments.

Applications

With its precise voltage output and low power consumption, the LT1460KCS3-3.3#TRPBF is an excellent choice for:

  • Portable and battery-powered equipment
  • Data conversion systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Industrial control systems

Overall, the LT1460KCS3-3.3#TRPBF voltage reference from Linear Technology is an exceptional solution for designers who require a stable and precise voltage reference in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess