The LT1461BIS8-4 is a high-precision voltage reference component manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This precision voltage reference is part of the LT1461 series, designed to offer both accuracy and stability for demanding applications that require a precise voltage reference point.
Key Features:
- Output Voltage: The LT1461BIS8-4 provides a fixed 4.096V output, a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring compatibility with a wide range of devices.
- High Accuracy: With an initial accuracy of ±0.05%, this component delivers a highly precise voltage reference, making it suitable for critical applications where precision is paramount.
- Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 10ppm/°C, which ensures the output voltage remains stable across a wide temperature range.
- Low Dropout Voltage: The LT1461BIS8-4 operates with a low dropout voltage, meaning it can maintain accurate output even when the supply voltage is close to the output voltage.
- Long-Term Stability: Designed for long-term reliability, it exhibits less than 30ppm/√kHr of long-term stability, making it an excellent choice for high-endurance applications.
- Supply Range: It has a wide supply range from 4.2V to 18V, providing flexibility in various power supply configurations.
- Package: The device comes in an 8-pin SOIC package, which is suitable for space-constrained applications while still being easy to handle in manufacturing processes.
Applications:
The LT1461BIS8-4 is ideal for use in precision data systems, high-resolution conversion, industrial controls, and precision instruments. Its high stability and accuracy make it an excellent choice for calibration equipment, battery-powered devices, and all other applications where a precise reference voltage is crucial.
With Linear Technology's reputation for quality and durability, the LT1461BIS8-4 represents a dependable solution for designers looking to enhance the performance of their electronic systems.