EN
  • EN
  • DE

LT1505CG/TR

Part No LT1505CG/TR
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST I/V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 3 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 072280-LT1505CG/TR
Ultra Librarian 3D Model Ultra Librarian LT1505CG/TR CAD Model

Description

The LT1505CG/TR from Linear Technology is a highly sophisticated charging controller designed to cater to the needs of modern rechargeable battery technologies. This advanced component is specifically engineered to manage the charging process of batteries with precision and efficiency, making it an ideal choice for a wide range of applications such as portable devices, backup systems, and any other equipment that relies on rechargeable battery power.

Key Features

  • Adaptive Charging: The LT1505CG/TR employs an intelligent algorithm that adapts the charging rate based on the condition of the battery, ensuring optimal charging for extended battery life and performance.
  • Multi-Chemistry Compatibility: This versatile controller supports various battery chemistries, including Lithium-Ion, Nickel-Cadmium, and Nickel-Metal Hydride, offering a wide range of applications.
  • High-Efficiency Design: With its high-efficiency charge cycle, the LT1505CG/TR minimizes heat generation and energy waste, leading to a greener and more cost-effective charging process.
  • Automatic Recharge: The controller includes an automatic recharge feature that initiates a new charging cycle when the battery voltage falls below a predetermined level, ensuring that the device is always ready for use.
  • Programmable Charge Current: Users can set the charge current to match the specific requirements of their battery, allowing for customization and flexibility in various applications.
  • Charge Status Indication: The LT1505CG/TR provides real-time charge status through its indicator outputs, making it easy to monitor the charging process.

Applications

The LT1505CG/TR is suitable for a multitude of applications, including but not limited to:

  • Portable consumer electronics
  • Medical devices
  • Handheld instruments
  • Uninterruptible power supplies (UPS)
  • Electric vehicles

With its robust design and comprehensive feature set, the LT1505CG/TR from Linear Technology stands out as a top-tier charging controller that ensures safe, efficient, and reliable battery management for a variety of devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess