EN
  • EN
  • DE

LT1510IS#PBF

Part No LT1510IS#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST V/I 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1058410-LT1510IS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1510IS#PBF CAD Model

Description

Product Overview: LT1510IS#PBF

The LT1510IS#PBF is a highly versatile Constant-Voltage/Constant-Current (CV/CC) battery charger IC designed and manufactured by Linear Technology. This integrated circuit is engineered to provide efficient charging solutions for a wide range of battery types including NiCd, NiMH, lead-acid, and Lithium-ion batteries. The robust design of the LT1510IS#PBF ensures that it can be used in diverse applications such as portable computers, handheld devices, and industrial systems where reliable battery management is crucial.

Key Features

  • Charging Current: The device can deliver up to 1.5A of charging current, making it suitable for high-capacity batteries.
  • Voltage Modes: It supports both constant-voltage and constant-current modes to adapt to the charging requirements of different battery chemistries.
  • Adjustable Charging Parameters: Users can set the final float voltage and current limit by using external resistors, providing flexibility to cater to various battery specifications.
  • Charge Termination: The IC includes features for automatic charge termination based on voltage, current, and temperature thresholds, ensuring safe and efficient charging cycles.
  • Thermal Protection: The LT1510IS#PBF comes with thermal shutdown capability to prevent overheating and damage to the IC and the battery being charged.
  • Low Dropout Operation: It can operate with a very low voltage drop between the input and output, enhancing efficiency, especially in low-voltage applications.

Package and Reliability

The LT1510IS#PBF is offered in a robust industrial-grade package that ensures its reliability even in harsh environments. It is designed to meet the rigorous standards of performance and durability required by professional electronic systems.

Applications

With its versatile charging capabilities and robust design, the LT1510IS#PBF is an excellent choice for applications such as:

  • Portable Computing Devices
  • Handheld Instruments
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles
  • Industrial and Telecommunication Systems

In conclusion, the LT1510IS#PBF from Linear Technology is a reliable and efficient solution for designers who require a flexible and high-performance battery charging IC. Its ability to cater to a variety of battery chemistries and applications makes it a valuable component in any power management design.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3415 $64.0245
6+ $17.5110 $105.0660
9+ $16.9638 $152.6742
13+ $16.4166 $213.4158
16+ $15.8694 $253.9104
22+ $14.2277 $313.0094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess