EN
  • EN
  • DE

LT1521CST-3.3#PBF

Part No LT1521CST-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.3A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 300mA
Output Current 300mA
Operating Supply Current 25μA to 12mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.5V @ 300mA
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 123555-LT1521CST-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1521CST-3.3#PBF CAD Model

Description

Product Overview: LT1521CST-3.3#PBF

The LT1521CST-3.3#PBF is a high-quality, low dropout regulator (LDO) from Linear Technology, designed to provide a stable and reliable power solution for various electronic applications. This particular model is engineered to deliver a fixed output voltage of 3.3V, which is a common requirement in digital circuits and microcontroller-based systems. The LT1521 series is known for its low dropout performance, meaning it can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency in battery-operated devices.

Key Features

  • Low Dropout Voltage: The LT1521CST-3.3#PBF can operate with a very low dropout voltage, making it suitable for applications with little headroom between the input supply and the output voltage.
  • High Output Current: Capable of delivering up to 300mA of continuous output current, this LDO can power a wide range of components, from simple sensors to more demanding ICs.
  • Stable with Low ESR Capacitors: The device remains stable with output capacitors that have a low equivalent series resistance (ESR), which is beneficial for maintaining performance over a range of temperatures and loads.
  • Protection Features: It includes built-in protection mechanisms such as overcurrent protection and thermal shutdown, ensuring the longevity and reliability of both the regulator and the application it powers.
  • Adjustable Output: While it provides a fixed 3.3V output, it also offers the flexibility to adjust the output voltage with external resistors, if needed for specific applications.
  • Noise Reduction: The LT1521CST-3.3#PBF features low output noise, which is crucial for sensitive analog circuits and precision measurements.

Applications

The LT1521CST-3.3#PBF is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable instruments
  • Microcontroller systems
  • Automotive electronics
  • Telecommunication infrastructure

With its robust design and comprehensive features, the LT1521CST-3.3#PBF from Linear Technology is an excellent choice for designers looking for a reliable LDO voltage regulator that can provide consistent performance, flexibility, and protection for their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2636 $55.5816
14+ $7.6010 $106.4140
21+ $7.3634 $154.6314
29+ $7.1259 $206.6511
37+ $6.8884 $254.8708
49+ $6.1758 $302.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess