EN
  • EN
  • DE

LT1573CS8-2.5

Part No LT1573CS8-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2.5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 1.7mA
Voltage - Input 2.8 V to 10 V
Temperature Range - Operating 0°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 072288-LT1573CS8-2.5
Ultra Librarian 3D Model Ultra Librarian LT1573CS8-2.5 CAD Model

Description

Product Overview: LT1573CS8-2.5

The LT1573CS8-2.5 is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology. It is specifically engineered to deliver a stable and precise 2.5V output voltage with an impressive dropout voltage performance. This regulator is housed in an 8-lead SOIC package, making it suitable for space-constrained applications that require a compact power management solution.

Key Features

  • Output Voltage: The LT1573CS8-2.5 provides a fixed output voltage of 2.5V, ideal for logic circuits and other low-voltage applications.
  • Low Dropout Voltage: With its low dropout voltage, this regulator maintains regulation with minimal difference between the input and output voltage, enhancing efficiency and allowing operation with very low input voltages.
  • High Output Current: It is capable of supplying an output current of up to 2.5A, making it suitable for high-current applications.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Protection Features: The LT1573CS8-2.5 includes built-in overcurrent and overtemperature protection, ensuring the reliability and longevity of both the regulator and the system it powers.
  • Thermal Performance: Enhanced thermal performance allows for better heat dissipation, ensuring the regulator operates within its temperature range even under full load conditions.

Applications

The LT1573CS8-2.5 is versatile and can be used in a variety of applications. Its stable output and high current capability make it an excellent choice for:

  • Power supplies for digital logic
  • Microprocessor and microcontroller-based systems
  • Portable battery-powered devices
  • Low-voltage data communication equipment
  • Peripheral power supplies

Quality and Reliability

As with all Linear Technology products, the LT1573CS8-2.5 is manufactured to the highest quality standards, ensuring reliable performance in critical applications. Its robust design and built-in protection features contribute to a long operational life and stable power delivery, cementing its place as a go-to choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7454 $61.6902
30+ $3.8937 $116.8110
46+ $3.7722 $173.5212
64+ $3.6504 $233.6256
82+ $3.5288 $289.3616
110+ $3.1637 $348.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess