EN
  • EN
  • DE

LT1575CN8-2.8

Part No LT1575CN8-2.8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1205880-LT1575CN8-2.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1575
Introduction Date May 27, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LT1575CN8-2.8 CAD Model

Description

The LT1575CN8-2.8 is a state-of-the-art low dropout linear regulator (LDO) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model is engineered to provide a fixed output voltage of 2.8V, which is ideal for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Low Dropout Voltage: The LT1575CN8-2.8 boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature makes it suitable for battery-powered devices where maximizing battery life is crucial.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can power a diverse array of components, from simple sensors to more demanding processors.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors having low equivalent series resistance (ESR), which is advantageous for maintaining performance over a range of load conditions and temperatures.
  • Thermal Protection: The LT1575CN8-2.8 is equipped with thermal shutdown protection that safeguards the regulator from overheating, thereby ensuring long-term reliability.
  • Low Quiescent Current: The regulator's low quiescent current minimizes power consumption when in standby mode, which is beneficial for extending the battery life in portable applications.

Applications

The versatility of the LT1575CN8-2.8 makes it suitable for a variety of applications, including:

  • Portable electronics
  • Microprocessor power supplies
  • Battery-powered devices
  • Linear power regulators for DC-DC converters
  • Automotive electronics

Technical Specifications

Parameter Value Output Voltage (Fixed) 2.8V Output Current 500mA Dropout Voltage Typically low Package Type 8-Pin PDIP

In conclusion, the LT1575CN8-2.8 from Linear Technology is a robust and efficient solution for applications requiring a fixed 2.8V power supply with a high output current and low dropout voltage. Its thermal protection and compatibility with low ESR capacitors make it a reliable choice for both designers and end-users.

You May Also Be Interested in

Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8332 $61.8324
16+ $7.2479 $115.9664
25+ $7.0214 $175.5350
34+ $6.7949 $231.0266
44+ $6.5684 $289.0096
59+ $5.8889 $347.4451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess